IC MCU 16BIT 256KB FLASH 100QFP
F²MC-16LX F²MC-16LX MB90340E Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 256KB FLASH 100QFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY90F342ESPF-GSE1 | CY90F342ESPF-GSE1 | CY90F342ESPF-GSE1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH |