IC MCU PSOC SINGLE-TOUCH 48QFN Product overview: CY8CTST200A-48LTXI from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY8CTST200A-48LT
IC MCU PSOC SINGLE-TOUCH 48QFN
IC MCU PSOC SINGLE-TOUCH 48QFN
IC MCU PSOC SINGLE-TOUCH 48QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-CY8CTST200A-48LTXI | 448-CY8CTST200A-48LTXI-ND | CY8CTST200A-48LTXI | CY8CTST200A-48LTXI |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 2 KB | 2 KB | 2 KB | |
| Serial Interface | I2C, SPI, UART/USART, USB | SPI; UART; USART; USB | I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB | |
| Package Type | Other; Tray | Other; 48-QFN | Other; 48-QFN | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| ROM Type | Flash |