IC MCU 8BIT 32KB FLASH 48QFN
IC MCU 8BIT 32KB FLASH 48QFN
IC MCU 8BIT 32KB FLASH 48QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8CLED16P01-48LTXIT-ND | CY8CLED16P01-48LTXIT | CY8CLED16P01-48LTXIT |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 2 KB | 2 KB | |
| ROM Type | Flash | ||
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | |
| Serial Interface | SPI; UART; USART | I²C; SPI; UART; USART; I²C, IrDA, SPI, UART/USART | |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |