IC MCU 8BIT 32KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8CLED16P01-28PVXIT-ND | CY8CLED16P01-28PVXIT | CY8CLED16P01-28PVXIT |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 2 KB | 2 KB | |
| ROM Type | Flash | ||
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | |
| Serial Interface | SPI; UART; USART | I²C; SPI; UART; USART; I²C, IrDA, SPI, UART/USART | |
| Package Type | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) |