IC MCU 8BIT 32KB FLASH 48QFN
IC MCU 8BIT 32KB FLASH 48QFN Product overview: CY8CLED16-48LTXI from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CY8CLED16-48LTXI
IC MCU 8BIT 32KB FLASH 48QFN
IC MCU 8BIT 32KB FLASH 48QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY8CLED16-48LTXI-ND | 769-CY8CLED16-48LTXI | CY8CLED16-48LTXI | CY8CLED16-48LTXI |
| Product Name | Application Specific Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash | |||
| Supply Voltage | 3 to 5.25 volts | 3 to 5.25 volts | ||
| Serial Interface | SPI; UART; USART | I2C, SPI, UART/USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART | |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tray | Other; 48-VFQFN Exposed Pad |