Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ 6 Arm® Cortex®-M4 / M0+ // CY8C6347FMI-BLD33T
ARM® Cortex®-M4/M0 PSoC® 6 BLE Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 104-WLCSP (3.8x5)
ARM® Cortex®-M4/M0 PSoC® 6 BLE Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 104-WLCSP (3.8x5)
ARM® Cortex®-M4/M0 PSoC® 6 BLE Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 104-WLCSP (3.8x5)
ARM® Cortex®-M4/M0 PSoC® 6 BLE Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 104-WLCSP (3.8x5)
IC MCU 32BIT 1MB FLASH 104WLCSP
MCU, 32BIT, 150MHZ, WLCSP-104; Product Range:PSoC 6 Family CY8C63xx Series Microcontrollers; Architecture:ARM Cortex-M4, ARM Cortex-M0+; MCU Core Size:32bit; Program Memory Size:1MB; RAM Memory Size:288KB; CPU Speed:150MHz; No. of RoHS Compliant: Yes
Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY8C6347FMI-BLD33T | 448-CY8C6347FMI-BLD33TCT-ND | CY8C6347FMI-BLD33T | CY8C6347FMI-BLD33T | 94AC1331 |
Product Name | 32-bit PSoC™ Arm® Cortex® Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 150Mhz, Wlcsp-104; Product Range Cypress Infineon Technologies |
Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit |
Life Cycle Stage | active and preferred | Active | |||
Features | DMA; LCD Driver | ||||
RAM | 288 KB | 288 KB | 288 KB | 288 KB | |
ROM Type | Flash | Flash |