Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ 6 Arm® Cortex®-M4 / M0+ // CY8C6347BZI-BLD43T
IC MCU 32BIT 1MB FLASH 116BGA
Infineon Technologies AG | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY8C6347BZI-BLD43T | CY8C6347BZI-BLD43T |
Product Name | 32-bit PSoC™ Arm® Cortex® Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers |
Data Bus | 32 Bit | 32 Bit |
Life Cycle Stage | active and preferred | Active |
Features | DMA; LCD Driver | |
RAM | 288 KB | 288 KB |
ROM Type | Flash | Flash; FLASH |