Home // Products // Microcontroller // 32-bit PSOC™ Arm® Cortex® Microcontroller // PSOC™ 6 Arm® Cortex®-M4 / M0+ // PSOC™ 63 Bluetooth™ LE MCU // CY8C6337BZI-BLF13
ARM® Cortex®-M4 PSoC® 6 BLE Microcontroller IC 32-Bit Single-Core 150MHz 1MB (1M x 8) FLASH 116-BGA (5.2x6.4)
ARM® Cortex®-M4 PSoC® 6 BLE Microcontroller IC 32-Bit Single-Core 150MHz 1MB (1M x 8) FLASH 116-BGA (5.2x6.4)
IC MCU 32BIT 1MB FLASH 116BGA
| Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C6337BZI-BLF13 | 448-CY8C6337BZI-BLF13-ND | CY8C6337BZI-BLF13 | CY8C6337BZI-BLF13 |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | active and preferred | Active | ||
| Features | DMA; PWM; LCD Driver | |||
| Number | 1 | |||
| RAM | 288 KB | 288 KB | 288 KB |