Infineon’s AIROC™ CY8C6347BZI-BLD53 is a high-performance, ultra-low-power and secured MCU platform, purpose-built for IoT applications. This based on Infineon’s PSoC™ 63 MCU with AIROC™ Bluetooth® LE platform. This device is a combination of a high-performance microcontroller with low-power flash technology, digital programmable logic, high-performance analog-to-digital conversion and standard communication and timing peripherals.
Infineon’s AIROC™ CY8C6347BZI-BLD53 offers a secure, powerful 150-MHz Arm® Cortex®-M4F (CM4) CPU with single-cycle multiply, floating point, and memory protection unit (MPU) and a 100-MHz Cortex-M0+ (CM0+) CPU with single-cycle multiply and MPU operable at 1.1V or 0.9V. This device also offers CapSense® with the best-in-class signal-to-noise ratio, liquid tolerance, and proximity sensing. This device is available in multiple package sizes: a 124-BGA and 104-M-CSP with USB or a 116-BGA, 104-M-CSP, and 68-QFN with no USB options.
PSoC™ 63 MCU with AIROC™ Bluetooth® LE Module:
Infineon’s AIROC™ CYBLE-416045-02 is a fully certified Bluetooth® LE module based on Infineon’s PSOC™ 63-BLE. This embedded module includes a royalty-free Bluetooth® stack compatible with Bluetooth® 5.0 and is available in 14 x 18.5 x 2.00 mm SMT form-factor and is certified to FCC, ISED, MIC, and CE regulations.
Applications
Designers who used this product also designed with
ARM® Cortex®-M4 PSoC® 6 BLE Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 116-BGA (5.2x6.4)
RISC Microcontroller
IC MCU 32BIT 512KB FLASH 116BGA
MCU, 32BIT, 50MHZ, BGA-116; Product Range:PSoC 6 Family CY8C63xx Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:128KB; CPU Speed:50MHz; No. of I/O s:78I/O s; MSL:
MCU, 32BIT, 50MHZ, BGA-116; Product Range:PSoC 6 Family CY8C63xx Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:128KB; CPU Speed:50MHz; No. of I/O s:78I/O s; MCU RoHS Compliant: Yes
ARM® Cortex®-M4 PSoC® 6 BLE Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 116-BGA (5.2x6.4)
| Infineon Technologies AG | DigiKey | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C6316BZI-BLF03 | 448-CY8C6316BZI-BLF03-ND | CY8C6316BZI-BLF03 | CY8C6316BZI-BLF03 | 84AC9031 | CY8C6316BZI-BLF03 |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 50Mhz, Bga-116; Product Range Cypress Infineon Technologies | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | active and preferred | Active | Active | |||
| Features | DMA; PWM; LCD Driver | |||||
| Number | 1 | |||||
| RAM | 160 KB | 160 KB | 128 KB | 160 KB |