Infineon Technologies AG 32-bit PSOC™ Arm® Cortex® Microcontroller CY8C6247BZI-D54

Description
Applications Innovative Smart Door Lock Solutions Designers who used this product also designed with CYW43012 Wi-Fi 4 (802.11n) S25FL064LABNFI013 | Quad SPI Flash S25FL512SAGBHV210 | Quad SPI Flash CYW43012 Wi-Fi 4 (802.11n) S25FL064LABNFI013 | Quad SPI Flash S25FL512SAGBHV210 | Quad SPI Flash CYW43012 Wi-Fi 4 (802.11n) S25FL064LABNFI013 | Quad SPI Flash S25FL512SAGBHV210 | Quad SPI Flash
Request a Quote Datasheet
Description
Applications Innovative Smart Door Lock Solutions Designers who used this product also designed with CYW43012 Wi-Fi 4 (802.11n) S25FL064LABNFI013 | Quad SPI Flash S25FL512SAGBHV210 | Quad SPI Flash CYW43012 Wi-Fi 4 (802.11n) S25FL064LABNFI013 | Quad SPI Flash S25FL512SAGBHV210 | Quad SPI Flash CYW43012 Wi-Fi 4 (802.11n) S25FL064LABNFI013 | Quad SPI Flash S25FL512SAGBHV210 | Quad SPI Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit PSOC™ Arm® Cortex® Microcontroller - CY8C6247BZI-D54 - Infineon Technologies AG
Neubiberg, Germany
32-bit PSOC™ Arm® Cortex® Microcontroller
CY8C6247BZI-D54
32-bit PSOC™ Arm® Cortex® Microcontroller CY8C6247BZI-D54
Applications Innovative Smart Door Lock Solutions Designers who used this product also designed with CYW43012 Wi-Fi 4 (802.11n) S25FL064LABNFI013 | Quad SPI Flash S25FL512SAGBHV210 | Quad SPI Flash CYW43012 Wi-Fi 4 (802.11n) S25FL064LABNFI013 | Quad SPI Flash S25FL512SAGBHV210 | Quad SPI Flash CYW43012 Wi-Fi 4 (802.11n) S25FL064LABNFI013 | Quad SPI Flash S25FL512SAGBHV210 | Quad SPI Flash

Applications

  • Innovative Smart Door Lock Solutions

Designers who used this product also designed with


  • CYW43012
    Wi-Fi 4 (802.11n)
  • S25FL064LABNFI013 |
    Quad SPI Flash
  • S25FL512SAGBHV210 |
    Quad SPI Flash
  • CYW43012
    Wi-Fi 4 (802.11n)
  • S25FL064LABNFI013 |
    Quad SPI Flash
  • S25FL512SAGBHV210 |
    Quad SPI Flash
  • CYW43012
    Wi-Fi 4 (802.11n)
  • S25FL064LABNFI013 |
    Quad SPI Flash
  • S25FL512SAGBHV210 |
    Quad SPI Flash
Supplier's Site Datasheet
Microcontrollers - 2733319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2733319
Microcontrollers 2733319
Infineon CY8C6247BZI-D54

Infineon CY8C6247BZI-D54

Supplier's Site
Microcontrollers - 2733320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2733320
Microcontrollers 2733320
Infineon CY8C6247BZI-D54

Infineon CY8C6247BZI-D54

Supplier's Site
Microcontrollers - 448-CY8C6247BZI-D54-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
448-CY8C6247BZI-D54-ND
Microcontrollers 448-CY8C6247BZI-D54-ND
ARM® Cortex®-M4/M0 PSoC® 6 Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 124-VFBGA (9x9)

ARM® Cortex®-M4/M0 PSoC® 6 Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 124-VFBGA (9x9)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-CY8C6247BZI-D54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-CY8C6247BZI-D54
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-CY8C6247BZI-D54
IC MCU 32BIT 1MB FLASH 124BGA Product overview: CY8C6247BZI-D54 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C6247BZI-D54 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 124BGA Product overview: CY8C6247BZI-D54 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C6247BZI-D54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - CY8C6247BZI-D54 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C6247BZI-D54
Microcontrollers CY8C6247BZI-D54
ARM® Cortex®-M4/M0 PSoC® 6 Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 124-VFBGA (9x9)

ARM® Cortex®-M4/M0 PSoC® 6 Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 1MB (1M x 8) FLASH 124-VFBGA (9x9)

Buy Now Datasheet
Mcu, 32Bit, 150Mhz, Bga-124; Product Range Cypress Infineon Technologies - 84AC9028 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 150Mhz, Bga-124; Product Range Cypress Infineon Technologies
84AC9028
Mcu, 32Bit, 150Mhz, Bga-124; Product Range Cypress Infineon Technologies 84AC9028
MCU, 32BIT, 150MHZ, BGA-124; Product Range:PSoC 6 Family CY8C62xx Series Microcontrollers; Architecture:ARM Cortex-M4, ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:150MHz; Program Memory Size:1MB; RAM Memory Size:288KB; MSL:- RoHS Compliant: Yes

MCU, 32BIT, 150MHZ, BGA-124; Product Range:PSoC 6 Family CY8C62xx Series Microcontrollers; Architecture:ARM Cortex-M4, ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:150MHz; Program Memory Size:1MB; RAM Memory Size:288KB; MSL:- RoHS Compliant: Yes

Supplier's Site
Mcu, 32Bit, 150Mhz, Bga-124; Product Range Cypress Infineon Technologies - 94AC1324 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 150Mhz, Bga-124; Product Range Cypress Infineon Technologies
94AC1324
Mcu, 32Bit, 150Mhz, Bga-124; Product Range Cypress Infineon Technologies 94AC1324
MCU, 32BIT, 150MHZ, BGA-124; Product Range:PSoC 6 Family CY8C62xx Series Microcontrollers; Architecture:ARM Cortex-M4, ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:150MHz; Program Memory Size:1MB; RAM Memory Size:288KB; No. of RoHS Compliant: Yes

MCU, 32BIT, 150MHZ, BGA-124; Product Range:PSoC 6 Family CY8C62xx Series Microcontrollers; Architecture:ARM Cortex-M4, ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:150MHz; Program Memory Size:1MB; RAM Memory Size:288KB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - CY8C6247BZI-D54 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C6247BZI-D54
Embedded - Microcontrollers CY8C6247BZI-D54
IC MCU 32BIT 1MB FLASH 124BGA

IC MCU 32BIT 1MB FLASH 124BGA

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C6247BZI-D54 2733319 448-CY8C6247BZI-D54-ND 685-CY8C6247BZI-D54 CY8C6247BZI-D54 84AC9028 CY8C6247BZI-D54
Product Name 32-bit PSOC™ Arm® Cortex® Microcontroller Microcontrollers Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, 150Mhz, Bga-124; Product Range Cypress Infineon Technologies Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit; 32-Bit Dual-Core
Life Cycle Stage active and preferred Active
Features DMA; PWM; LCD Driver
Number 1
RAM 288 KB 288 KB 288 KB 288 KB 288 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C505CA4RMCAFXUMA5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Microcontrollers - CG7497AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details