Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ 6 Arm® Cortex®-M4 / M0+ // CY8C6245FNI-S3D41T
ARM® Cortex®-M0+, ARM® Cortex®-M4F PSoC® 6 Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 512KB (512K x 8) FLASH 49-WLCSP (2.88x3.1)
Infineon Technologies AG | Quarktwin Technology Ltd. | |
---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY8C6245FNI-S3D41T | CY8C6245FNI-S3D41T |
Product Name | 32-bit PSoC™ Arm® Cortex® Microcontroller | Microcontrollers |
Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core |
Life Cycle Stage | active and preferred | Active |
Features | DMA; LCD Driver | |
RAM | 256 KB | 0.2560 KB |
ROM Type | Flash |