Applications
ARM® Cortex®-M0+, ARM® Cortex®-M4F PSoC® 6 Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 512KB (512K x 8) FLASH 49-WLCSP (2.88x3.1)
ARM® Cortex®-M0+, ARM® Cortex®-M4F PSoC® 6 Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 512KB (512K x 8) FLASH 49-WLCSP (2.88x3.1)
| Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C6245FNI-S3D11T | 448-CY8C6245FNI-S3D11TTR-ND | CY8C6245FNI-S3D11T |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Life Cycle Stage | active and preferred | Active | |
| Features | DMA; PWM; LCD Driver | ||
| Number | 1 | ||
| RAM | 256 KB | 256 KB | 0.2560 KB |