Infineon Technologies AG Microcontrollers CY8C5567LTI-079T

Description
ARM® Cortex®-M3 PSOC® 5 CY8C55 Microcontroller IC 32-Bit Single-Core 67MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 PSOC® 5 CY8C55 Microcontroller IC 32-Bit Single-Core 67MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - CY8C5567LTI-079T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
CY8C5567LTI-079T-ND
Microcontrollers CY8C5567LTI-079T-ND
ARM® Cortex®-M3 PSOC® 5 CY8C55 Microcontroller IC 32-Bit Single-Core 67MHz 128KB (128K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M3 PSOC® 5 CY8C55 Microcontroller IC 32-Bit Single-Core 67MHz 128KB (128K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - CY8C5567LTI-079T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C5567LTI-079T
Embedded - Microcontrollers CY8C5567LTI-079T
IC MCU 32BIT 128KB FLASH 68QFN

IC MCU 32BIT 128KB FLASH 68QFN

Supplier's Site Datasheet
Microcontrollers - CY8C5567LTI-079T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C5567LTI-079T
Microcontrollers CY8C5567LTI-079T
ARM® Cortex®-M3 PSOC® 5 CY8C55 Microcontroller IC 32-Bit Single-Core 67MHz 128KB (128K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M3 PSOC® 5 CY8C55 Microcontroller IC 32-Bit Single-Core 67MHz 128KB (128K x 8) FLASH 68-QFN (8x8)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C5567LTI-079T-ND CY8C5567LTI-079T CY8C5567LTI-079T
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 67 MHz 67 MHz
Bits 8 Bit; Other; A/D 1x20b, 1x12b; D/A 4x8b
RAM 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
802.11a WLCSP Embedded Microcontroller MCU - 879-BCM4339XKWBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details