Infineon Technologies AG 32-bit 32BIT 64KB Embedded Microcontroller MCU CY8C5566LTI-017

Description
IC MCU 32BIT 64KB FLASH 68QFN Product overview: CY8C5566LTI-017 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C5566LTI-017 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 68QFN Product overview: CY8C5566LTI-017 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C5566LTI-017 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-CY8C5566LTI-017 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-CY8C5566LTI-017
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-CY8C5566LTI-017
IC MCU 32BIT 64KB FLASH 68QFN Product overview: CY8C5566LTI-017 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C5566LTI-017 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 68QFN Product overview: CY8C5566LTI-017 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C5566LTI-017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 448-CY8C5566LTI-017-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
448-CY8C5566LTI-017-ND
Microcontrollers 448-CY8C5566LTI-017-ND
ARM® Cortex®-M3 PSOC® 5 CY8C55 Microcontroller IC 32-Bit Single-Core 67MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M3 PSOC® 5 CY8C55 Microcontroller IC 32-Bit Single-Core 67MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet
Microcontrollers - CY8C5566LTI-017 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C5566LTI-017
Microcontrollers CY8C5566LTI-017
ARM® Cortex®-M3 PSOC® 5 CY8C55 Microcontroller IC 32-Bit Single-Core 67MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M3 PSOC® 5 CY8C55 Microcontroller IC 32-Bit Single-Core 67MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-CY8C5566LTI-017 448-CY8C5566LTI-017-ND CY8C5566LTI-017
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 67 MHz 67 MHz 67 MHz
RAM 16 KB 16 KB 16 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Serial Interface I2C/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8EMCBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers