Infineon Technologies AG Microcontrollers CY8C5488LTI-LP093

Description
ARM® Cortex®-M3 PSOC® 5 CY8C54LP Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 PSOC® 5 CY8C54LP Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - CY8C5488LTI-LP093-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
CY8C5488LTI-LP093-ND
Microcontrollers CY8C5488LTI-LP093-ND
ARM® Cortex®-M3 PSOC® 5 CY8C54LP Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M3 PSOC® 5 CY8C54LP Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet
Microcontrollers - CY8C5488LTI-LP093 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C5488LTI-LP093
Microcontrollers CY8C5488LTI-LP093
ARM® Cortex®-M3 PSOC® 5 CY8C54LP Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M3 PSOC® 5 CY8C54LP Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C5488LTI-LP093-ND CY8C5488LTI-LP093
Product Name Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz
Bits 8 Bit; Other; A/D 1x12b; D/A 2x8b
RAM 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details