ARM® Cortex®-M3 PSOC® 5 CY8C54LP Microcontroller IC 32-Bit Single-Core 67MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
Multifunction Peripheral, CMOS
MCU, 32BIT, 67MHZ, QFN-68; Product Range:PSOC 5 Family CY8C54xx Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:67MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:68Pins; MCU Case RoHS Compliant: Yes
ARM® Cortex®-M3 PSOC® 5 CY8C54LP Microcontroller IC 32-Bit Single-Core 67MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY8C5467LTI-LP003-ND | CY8C5467LTI-LP003 | 78AC4368 | CY8C5467LTI-LP003 |
| Product Name | Microcontrollers | Mcu, 32Bit, 67Mhz, Qfn-68; Product Range Cypress Infineon Technologies | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 67 MHz | 67 MHz | 67 MHz | |
| Bits | 8 Bit; Other; A/D 1x12b; D/A 2x8b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 128 KB |