CY8C5266FNI-LP205T - PSoC 5LP
ARM® Cortex®-M3 PSOC® 5 CY8C52LP Microcontroller IC 32-Bit Single-Core 67MHz 64KB (64K x 8) FLASH 99-WLCSP (5.19x5.94)
IC MCU 32BIT 64KB FLASH 99WLCSP
ARM® Cortex®-M3 PSOC® 5 CY8C52LP Microcontroller IC 32-Bit Single-Core 67MHz 64KB (64K x 8) FLASH 99-WLCSP (5.19x5.94)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C5266FNI-LP205T | CY8C5266FNI-LP205T-ND | CY8C5266FNI-LP205T | CY8C5266FNI-LP205T |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Active | Active | ||
| Package Type | Other; SG-UFWLB-99 | Other; 99-UFBGA, WLCSP | BGA; Other; 99-UFBGA, WLCSP | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 67 MHz | 67 MHz | ||
| Bits | 8 Bit; Other; A/D 12b SAR; D/A 1x8b |