IC MCU 32BIT 256KB FLASH 56QFN Product overview: CY8C4248LQI-BL573T from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4248LQI-BL57
ARM® Cortex®-M0 PSOC® 4 CY8C4xx8 BLE Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7)
ARM® Cortex®-M0 PSOC® 4 CY8C4xx8 BLE Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7)
IC MCU 32BIT 256KB FLASH 56QFN
IC MCU 32BIT 256KB FLASH 56QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-CY8C4248LQI-BL573T | 448-CY8C4248LQI-BL573TTR-ND | CY8C4248LQI-BL573T | CY8C4248LQI-BL573T | CY8C4248LQI-BL573T |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 1.71 to 5.5 volts | 1.71 to 5.5 volts | 1.71 to 5.5 volts | ||
| Serial Interface | I2C/I2S/SPI/UART | SPI; UART; USART |