ARM® Cortex®-M0 PSOC® 4 CY8C4xx8 BLE Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7)
IC MCU 32BIT 256KB FLASH 56QFN
ARM® Cortex®-M0 PSOC® 4 CY8C4xx8 BLE Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 56-QFN (7x7)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4248LQI-BL453-ND | CY8C4248LQI-BL453 | CY8C4248LQI-BL453 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 48 MHz | 48 MHz | |
| Bits | Other; A/D 16x12b SAR; D/A 2xIDAC | ||
| RAM | 32 KB | 32 KB | |
| ROM | 256 KB |