CY8C4247LTQ - PSoC4, ARM Cortex M0+ Microcontroller, BLE Subsystem, CMOS
IC MCU 32BIT 128KB FLASH 68VFQFN
ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4247LTQ-M475 | 448-CY8C4247LTQ-M475-ND | CY8C4247LTQ-M475 |
| Product Name | Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Active | Active | |
| Package Type | Other; PG-VQFN-68 | Other; 68-VFQFN Exposed Pad | Other; 68-VFQFN Exposed Pad |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | |
| Bits | 8 Bit; Other; A/D 1x12b SAR; D/A 4x8b |