Infineon Technologies AG 32-bit 32BIT 128KB Embedded Microcontroller MCU CY8C4247LTI-M475

Description
IC MCU 32BIT 128KB FLASH 68QFN Product overview: CY8C4247LTI-M475 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4247LTI-M475 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 68QFN Product overview: CY8C4247LTI-M475 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4247LTI-M475 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-CY8C4247LTI-M475 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-CY8C4247LTI-M475
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-CY8C4247LTI-M475
IC MCU 32BIT 128KB FLASH 68QFN Product overview: CY8C4247LTI-M475 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4247LTI-M475 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 68QFN Product overview: CY8C4247LTI-M475 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4247LTI-M475 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - CY8C4247LTI-M475-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
CY8C4247LTI-M475-ND
Microcontrollers CY8C4247LTI-M475-ND
ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PSOC® 4 CY8C42xx - M Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M0 Core Size: 32-Bit Single-Core Speed: 48MHz Connectivity: I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PSOC® 4 CY8C42xx - M
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M0
Core Size: 32-Bit Single-Core
Speed: 48MHz
Connectivity: I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART

Buy Now Datasheet
 - CY8C4247LTI-M475 - Rochester Electronics
Newburyport, MA, United States
CY8C4247 - PSoC4, ARM Cortex M0+ Microcontroller, BLE Subsystem, CMOS

CY8C4247 - PSoC4, ARM Cortex M0+ Microcontroller, BLE Subsystem, CMOS

Supplier's Site Datasheet
Microcontrollers - CY8C4247LTI-M475 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C4247LTI-M475
Microcontrollers CY8C4247LTI-M475
ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - CY8C4247LTI-M475 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C4247LTI-M475
Embedded - Microcontrollers CY8C4247LTI-M475
IC MCU 32BIT 128KB FLASH 68QFN

IC MCU 32BIT 128KB FLASH 68QFN

Supplier's Site Datasheet
Microcontrollers - CY8C4247LTI-M475 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
CY8C4247LTI-M475
Microcontrollers CY8C4247LTI-M475
IC MCU 32BIT 128KB FLASH 68QFN

IC MCU 32BIT 128KB FLASH 68QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-CY8C4247LTI-M475 CY8C4247LTI-M475-ND CY8C4247LTI-M475 CY8C4247LTI-M475 CY8C4247LTI-M475 CY8C4247LTI-M475
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 16 KB 16 KB 16 KB
ROM 8 KB 128 KB
ROM Type ROM; ROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers