The CY8C42xx-BL family is a 32-bit PSoC™ 4 microcontroller with AIROC™ Bluetooth® LE, based on the Arm® Cortex®-M0 CPU, featuring 128 KB of flash, 16 KB of SRAM, a 1-Msps 12-bit SAR ADC, four opamps, two IDACs, two low-power comparators, four UDBs, two SCBs, four TCPWM blocks, and up to 36 programmable GPIOs. It supports Bluetooth® LE 4.2 with TX output power from -18 dBm to +3 dBm and RX sensitivity of -89 dBm. The device operates in active mode at 1.7 mA at 3 MHz, Deep Sleep at 1.5 µA, and Hibernate at 150 nA. It includes capacitive sensing with SmartSense, Segment LCD drive in Deep Sleep, and supports operation from -40°C to 85°C. The CY8C4247FLI-BL493T variant is offered in a Thin 68-ball CSP package.
Home // Products // Microcontroller // 32-bit PSOC™ Arm® Cortex® Microcontroller // PSOC™ 4 Arm® Cortex®-M0/M0+ // CY8C4247FLI-BL493T
ARM® Cortex®-M0 PSOC® 4 CY8C4xx8 BLE Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-WLCSP (3.52x3.91)
ARM® Cortex®-M0 PSOC® 4 CY8C4xx8 BLE Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-WLCSP (3.52x3.91)
IC MCU 32BIT 128KB FLASH 68WLCSP
| Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4247FLI-BL493T | 448-CY8C4247FLI-BL493TTR-ND | CY8C4247FLI-BL493T | CY8C4247FLI-BL493T |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | discontinued | Active | ||
| Features | DMA; PWM; LCD Driver | |||
| Number | 1 | |||
| RAM | 16 KB | 16 KB | 16 KB |