Infineon Technologies AG Microcontrollers CY8C4246LTI-M475

Description
ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY8C4246LTI-M475-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
448-CY8C4246LTI-M475-ND
Microcontrollers 448-CY8C4246LTI-M475-ND
ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet
Microcontrollers - CY8C4246LTI-M475 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C4246LTI-M475
Microcontrollers CY8C4246LTI-M475
ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY8C4246LTI-M475-ND CY8C4246LTI-M475
Product Name Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz
Bits 8 Bit; Other; A/D 16x12b SAR; D/A 4x8b
RAM 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C2DBYY001695 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details