Infineon Technologies AG Microcontrollers CY8C4246FNI-D412T

Description
ARM® Cortex®-M0 PSOC® 4 CY8C42xx - D Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 25-WLCSP (2.07×2.11)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 PSOC® 4 CY8C42xx - D Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 25-WLCSP (2.07×2.11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - CY8C4246FNI-D412T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
CY8C4246FNI-D412T-ND
Microcontrollers CY8C4246FNI-D412T-ND
ARM® Cortex®-M0 PSOC® 4 CY8C42xx - D Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 25-WLCSP (2.07×2.11)

ARM® Cortex®-M0 PSOC® 4 CY8C42xx - D Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 25-WLCSP (2.07×2.11)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-CY8C4246FNI-D412T
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-CY8C4246FNI-D412T
IC MCU 32BIT 64KB FLASH 25WLCSP Product overview: CY8C4246FNI-D412T from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4246FNI-D412 T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 25WLCSP Product overview: CY8C4246FNI-D412T from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4246FNI-D412T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - CY8C4246FNI-D412T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C4246FNI-D412T
Embedded - Microcontrollers CY8C4246FNI-D412T
IC MCU 32BIT 64KB FLASH 25WLCSP

IC MCU 32BIT 64KB FLASH 25WLCSP

Supplier's Site Datasheet
Microcontrollers - CY8C4246FNI-D412T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C4246FNI-D412T
Microcontrollers CY8C4246FNI-D412T
ARM® Cortex®-M0 PSOC® 4 CY8C42xx - D Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 25-WLCSP (2.07×2.11)

ARM® Cortex®-M0 PSOC® 4 CY8C42xx - D Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 25-WLCSP (2.07×2.11)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C4246FNI-D412T-ND 685-CY8C4246FNI-D412T CY8C4246FNI-D412T CY8C4246FNI-D412T
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz
Bits Other; A/D 8x12b
RAM 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details