ARM® Cortex®-M0 PSOC® 4 CY8C42xx Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-SSOP
IC MCU 32BIT 32KB FLASH 28SSOP Product overview: CY8C4245PVI-482 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4245PVI-482 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 32KB FLASH 28SSOP
ARM® Cortex®-M0 PSOC® 4 CY8C42xx Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-SSOP
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2733175 | CY8C4245PVI-482-ND | 685-CY8C4245PVI-482 | CY8C4245PVI-482 | CY8C4245PVI-482 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| ROM | 32 KB | 32 KB | |||
| Package Type | SOP; SSOP; Other; SSOP | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | Other; Tube | SSOP; Other; 28-SSOP (0.209", 5.30mm Width) | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) |
| Pin Count | 28 | 28 | |||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz |