IC MCU 32BIT 32KB FLASH 40QFN
IC MCU 32BIT 32KB FLASH 40QFN
ARM® Cortex®-M0 PSOC® 4 CY8C42xx Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 40-QFN (6x6)
IC MCU 32BIT 32KB FLASH 40QFN Product overview: CY8C4245LQI-483T from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4245LQI-483T
ARM® Cortex®-M0 PSOC® 4 CY8C42xx Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 40-QFN (6x6)
IC MCU 32BIT 32KB FLASH 40QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY8C4245LQI-483TDKR-ND | 685-CY8C4245LQI-483T | 2733299 | CY8C4245LQI-483T | CY8C4245LQI-483T |
| Product Name | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 8x12b SAR; D/A 2xIDAC | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 32 KB | 32 KB |