IC MCU 32BIT 32KB FLASH 64LQFP
PSOC4 - GENERAL
ARM® Cortex®-M0 Automotive, AEC-Q100, PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY8C4245AZS-M445-ND | CY8C4245AZS-M445 | CY8C4245AZS-M445 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | 8 Bit; Other; A/D 24x12b SAR; D/A 4x7/8b | ||
| RAM | 4 KB | 4 KB | 4 KB |
| ROM | 32 KB |