IC MCU 32BIT 384KB FLSH 100LQFP
IC MCU 32BIT 384KB FLSH 100LQFP
ARM® Cortex®-M0+ PSOC® 4 CY8C4100S Microcontroller IC 32-Bit 48MHz 384KB (384K x 8) FLASH 100-TQFP (14x14)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY8C4149AZQ-S598-ND | CY8C4149AZQ-S598 | CY8C4149AZQ-S598 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 16x12b SAR | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 384 KB |