IC MCU 32BIT 256KB FLASH 48TQFP
ARM® Cortex®-M0+ PSOC® 4 CY8C4100S Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 256KB FLASH 48TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY8C4148AZQ-S443-ND | CY8C4148AZQ-S443 | CY8C4148AZQ-S443 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | 8 Bit; Other; A/D 16x10b, 20x12b SAR; D/A 2x7/8b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 256 KB |