The CY8C4148AZI-S548 is a 32-bit PSoC™ 4100S Max microcontroller based on the Arm® Cortex®-M0+ CPU, featuring 256 KB of flash memory, 32 KB of SRAM, and an 84-pin TQFP package with 0.5-mm pitch. It operates from 1.71 V to 5.5 V and supports Deep Sleep mode with 3.7 µA digital system current. The device includes a 12-bit 1-Msps SAR ADC, two opamps, two low-power comparators, eight TCPWM blocks, five reconfigurable SCBs (I2C/SPI/UART), CAN FD, I2S master, AES/SHA cryptographic block, and a capacitive sensing system with SmartSense hardware tuning. Temperature range is -40 °C to 85 °C.
Home // Products // Microcontroller // 32-bit PSOC™ Arm® Cortex® Microcontroller // PSOC™ 4 Arm® Cortex®-M0/M0+ // PSOC™ 4100 - Intelligent Analog // PSOC™ 4100S Max // CY8C4148AZI-S548
IC MCU 32BIT 256KB FLASH 48LQFP
IC MCU 32BIT 256KB FLASH 48LQFP
ARM® Cortex®-M0+ PSOC® 4 CY8C4100S Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
| Infineon Technologies AG | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4148AZI-S548 | 448-CY8C4148AZI-S548-ND | CY8C4148AZI-S548 | CY8C4148AZI-S548 |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | active and preferred | Active | Active | |
| Features | DMA; PWM; LCD Driver | |||
| Number | 1 | |||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB |