PSOC™ 4 HV Mixed Signal (MS) : One-chip solution integrating MCU, multi-sense converter, LIN PHY & LDO
Infineon introduces the PSOC™ 4 HV MS series of products, providing a one-chip solution for smart edge-sensor designs for automotive, integrating programmable analog, multi-sense converter, high-voltage (12V) operation, and an ARM Cortex CPU.
Summary of Features
Max CPU Speed (MHz) 48
Flash (KB) with ECC 128
SRAM (KB) with ECC 16
GPIO 18
SMART IO 10
LIN (mxlin controller) 1
CXPI (mxcxpi controller) 1
SCB Blocks 4
LDO output V for internal (30mA) and external supply (30mA) 5V
12-bit SAR ADC Y
LP Comparators 2
Packages 32-QFN Package
TCPWM Blocks 8
Benefits
Automotive-grade MCU with ASIL-B compliance and AEC-Q100 qualification.
High-performance analog and digital integration for mixed-signal automotive applications.
Best-in-class CAPSENSE™ technology for robust capacitive sensing in harsh environments.
Low-power operation with advanced safety and diagnostic features.
Flexible communication and I/O options for diverse automotive use cases.
Potential Applications
Steering wheel switches
Hands-on detection
Door handles
General-purpose applications (e.g., PTC heaters, LED lighting)
Automotive PTC heater module - high-voltage
In-vehicle infotainment (IVI) & HMI
PSOC™ 4 HV Mixed Signal (MS) : One-chip solution integrating MCU, multi-sense converter, LIN PHY & LDO
Infineon introduces the PSOC™ 4 HV MS series of products, providing a one-chip solution for smart edge-sensor designs for automotive, integrating programmable analog, multi-sense converter, high-voltage (12V) operation, and an ARM Cortex CPU.
Summary of Features
- Max CPU Speed (MHz) 48
- Flash (KB) with ECC 128
- SRAM (KB) with ECC 16
- GPIO 18
- SMART IO 10
- LIN (mxlin controller) 1
- CXPI (mxcxpi controller) 1
- SCB Blocks 4
- LDO output V for internal (30mA) and external supply (30mA) 5V
- 12-bit SAR ADC Y
- LP Comparators 2
- Packages 32-QFN Package
- TCPWM Blocks 8
Benefits
- Automotive-grade MCU with ASIL-B compliance and AEC-Q100 qualification.
- High-performance analog and digital integration for mixed-signal automotive applications.
- Best-in-class CAPSENSE™ technology for robust capacitive sensing in harsh environments.
- Low-power operation with advanced safety and diagnostic features.
- Flexible communication and I/O options for diverse automotive use cases.
Potential Applications
- Steering wheel switches
- Hands-on detection
- Door handles
- General-purpose applications (e.g., PTC heaters, LED lighting)
- Automotive PTC heater module - high-voltage
- In-vehicle infotainment (IVI) & HMI