Infineon Technologies AG 32-bit PSOC™ Arm® Cortex® Microcontroller CY8C4147LCE-HVS103

Description
PSOC™ 4 HV Mixed Signal (MS) : One-chip solution integrating MCU, multi-sense converter, LIN PHY & LDO Infineon introduces the PSOC™ 4 HV MS series of products, providing a one-chip solution for smart edge-sensor designs for automotive, integrating programmable analog, multi-sense converter, high-voltage (12V) operation, and an ARM Cortex CPU. Summary of Features Max CPU Speed (MHz) 48 Flash (KB) with ECC 128 SRAM (KB) with ECC 16 GPIO 18 SMART IO 10 LIN (mxlin controller) 1 CXPI (mxcxpi controller) - SCB Blocks 4 LDO output V for internal (30mA) and external supply (30mA) 5V 12-bit SAR ADC Y LP Comparators 2 Packages 32-QFN Package TCPWM Blocks 8 Benefits Automotive-grade MCU with ASIL-B compliance and AEC-Q100 qualification. High-performance analog and digital integration for mixed-signal automotive applications. Best-in-class CAPSENSE™ technology for robust capacitive sensing in harsh environments. Low-power operation with advanced safety and diagnostic features. Flexible communication and I/O options for diverse automotive use cases. Potential Applications Steering wheel switches Hands-on detection Door handles General-purpose applications (e.g., PTC heaters, LED lighting) Automotive PTC heater module - high-voltage In-vehicle infotainment (IVI) & HMI
Request a Quote Datasheet
Description
PSOC™ 4 HV Mixed Signal (MS) : One-chip solution integrating MCU, multi-sense converter, LIN PHY & LDO Infineon introduces the PSOC™ 4 HV MS series of products, providing a one-chip solution for smart edge-sensor designs for automotive, integrating programmable analog, multi-sense converter, high-voltage (12V) operation, and an ARM Cortex CPU. Summary of Features Max CPU Speed (MHz) 48 Flash (KB) with ECC 128 SRAM (KB) with ECC 16 GPIO 18 SMART IO 10 LIN (mxlin controller) 1 CXPI (mxcxpi controller) - SCB Blocks 4 LDO output V for internal (30mA) and external supply (30mA) 5V 12-bit SAR ADC Y LP Comparators 2 Packages 32-QFN Package TCPWM Blocks 8 Benefits Automotive-grade MCU with ASIL-B compliance and AEC-Q100 qualification. High-performance analog and digital integration for mixed-signal automotive applications. Best-in-class CAPSENSE™ technology for robust capacitive sensing in harsh environments. Low-power operation with advanced safety and diagnostic features. Flexible communication and I/O options for diverse automotive use cases. Potential Applications Steering wheel switches Hands-on detection Door handles General-purpose applications (e.g., PTC heaters, LED lighting) Automotive PTC heater module - high-voltage In-vehicle infotainment (IVI) & HMI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit PSOC™ Arm® Cortex® Microcontroller - CY8C4147LCE-HVS103 - Infineon Technologies AG
Neubiberg, Germany
32-bit PSOC™ Arm® Cortex® Microcontroller
CY8C4147LCE-HVS103
32-bit PSOC™ Arm® Cortex® Microcontroller CY8C4147LCE-HVS103
PSOC™ 4 HV Mixed Signal (MS) : One-chip solution integrating MCU, multi-sense converter, LIN PHY & LDO Infineon introduces the PSOC™ 4 HV MS series of products, providing a one-chip solution for smart edge-sensor designs for automotive, integrating programmable analog, multi-sense converter, high-voltage (12V) operation, and an ARM Cortex CPU. Summary of Features Max CPU Speed (MHz) 48 Flash (KB) with ECC 128 SRAM (KB) with ECC 16 GPIO 18 SMART IO 10 LIN (mxlin controller) 1 CXPI (mxcxpi controller) - SCB Blocks 4 LDO output V for internal (30mA) and external supply (30mA) 5V 12-bit SAR ADC Y LP Comparators 2 Packages 32-QFN Package TCPWM Blocks 8 Benefits Automotive-grade MCU with ASIL-B compliance and AEC-Q100 qualification. High-performance analog and digital integration for mixed-signal automotive applications. Best-in-class CAPSENSE™ technology for robust capacitive sensing in harsh environments. Low-power operation with advanced safety and diagnostic features. Flexible communication and I/O options for diverse automotive use cases. Potential Applications Steering wheel switches Hands-on detection Door handles General-purpose applications (e.g., PTC heaters, LED lighting) Automotive PTC heater module - high-voltage In-vehicle infotainment (IVI) & HMI

PSOC™ 4 HV Mixed Signal (MS) : One-chip solution integrating MCU, multi-sense converter, LIN PHY & LDO

Infineon introduces the PSOC™ 4 HV MS series of products, providing a one-chip solution for smart edge-sensor designs for automotive, integrating programmable analog, multi-sense converter, high-voltage (12V) operation, and an ARM Cortex CPU.


Summary of Features

  • Max CPU Speed (MHz) 48
  • Flash (KB) with ECC 128
  • SRAM (KB) with ECC 16
  • GPIO 18
  • SMART IO 10
  • LIN (mxlin controller) 1
  • CXPI (mxcxpi controller) -
  • SCB Blocks 4
  • LDO output V for internal (30mA) and external supply (30mA) 5V
  • 12-bit SAR ADC Y
  • LP Comparators 2
  • Packages 32-QFN Package
  • TCPWM Blocks 8

Benefits

  • Automotive-grade MCU with ASIL-B compliance and AEC-Q100 qualification.
  • High-performance analog and digital integration for mixed-signal automotive applications.
  • Best-in-class CAPSENSE™ technology for robust capacitive sensing in harsh environments.
  • Low-power operation with advanced safety and diagnostic features.
  • Flexible communication and I/O options for diverse automotive use cases.

Potential Applications

  • Steering wheel switches
  • Hands-on detection
  • Door handles
  • General-purpose applications (e.g., PTC heaters, LED lighting)
  • Automotive PTC heater module - high-voltage
  • In-vehicle infotainment (IVI) & HMI
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number CY8C4147LCE-HVS103
Product Name 32-bit PSOC™ Arm® Cortex® Microcontroller
Data Bus 32 Bit
Life Cycle Stage on request
Clock Speed 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Microcontrollers - C161PILMCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers