PSOC4 - GENERAL Product overview: CY8C4147AZS-S475 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4147AZS-S475
IC MCU 32BIT 128KB FLASH 64LQFP
PSOC4 - GENERAL
ARM® Cortex®-M0+ Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus Microcontroller IC 32-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-CY8C4147AZS-S475 | 448-CY8C4147AZS-S475-ND | CY8C4147AZS-S475 | CY8C4147AZS-S475 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 48 MHz | 24 MHz | 24 MHz | 24 MHz |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB |
| ROM | 8 KB | 128 KB | ||
| ROM Type | SROM | Flash | Flash; FLASH | |
| Supply Voltage | 1.71 to 5.5 volts | 1.71 to 5.5 volts | 5.5 volts |