Home // Products // Microcontroller // 32-bit PSOC™ Arm® Cortex® Microcontroller // Automotive PSOC™ 4 Arm® Cortex®-M0/M0+ MCU // Automotive PSOC™ 4 S-Series // Automotive PSOC™ 4100S Plus // CY8C4147AZS-S455T
IC MCU 32BIT 128KB FLASH 64LQFP
PSOC4 - GENERAL
ARM® Cortex®-M0+ Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
| Infineon Technologies AG | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4147AZS-S455T | 448-CY8C4147AZS-S455TTR-ND | CY8C4147AZS-S455T | CY8C4147AZS-S455T |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | active and preferred | Active | Active | |
| Features | PWM; LCD Driver | |||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB |
| ROM Type | Flash | Flash | Flash; FLASH |