The CY8C4147AZQ-T495 is a 32-bit PSoC 4100T Plus microcontroller based on the Arm Cortex-M0+ CPU, designed for low-power touch HMI applications with fifth-generation CAPSENSE technology. It operates from 1.71V to 5.5V and supports deep sleep mode with 8µA always-on touch sensing. The device features 128KB of flash, 32KB of SRAM, a 12-bit 1 MSPS ADC, six 16-bit TCPWM blocks, and up to 53 programmable GPIO pins. It is available in a 48-lead QFN package with a 0.4mm pitch and is rated for operation from -40°C to 105°C. The part includes hardware-based wake-on-touch, autonomous capacitive sensing, and multi-sense support for touch, proximity, inductive, and liquid sensing. Development is supported via ModusToolbox and industry-standard Arm tools.
Home // Products // Microcontroller // 32-bit PSOC™ Arm® Cortex® Microcontroller // PSOC™ 4 Arm® Cortex®-M0/M0+ // PSOC™ 4100 - Intelligent Analog // PSOC™ 4100T Plus // CY8C4147AZQ-T495
| Infineon Technologies AG | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | CY8C4147AZQ-T495 |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller |
| Data Bus | 32 Bit |
| Life Cycle Stage | active and preferred |
| Features | DMA; PWM |
| Number | 1 |
| RAM | 32 KB |