IC MCU 32BIT 64KB FLASH 40QFN
IC MCU 32BIT 64KB FLASH 40QFN
ARM® Cortex®-M0+ Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 40-QFN (6x6)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY8C4146LQA-S243TTR-ND | CY8C4146LQA-S243T | CY8C4146LQA-S243T |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz |
| Bits | Other; A/D 16x10b, 16x12b SAR, Sigma-Delta; D/A 1x12b | ||
| RAM | 8 KB | 8 KB | 8 KB |
| ROM | 64 KB |