Infineon Technologies AG 32-bit PSOC™ Arm® Cortex® Microcontroller CY8C4146LDE-HVS014X

Description
PSOC™ 4 HV Mixed Signal (MS) : One-chip solution integrating MCU, multi-sense converter, LIN PHY & LDO Infineon introduces the PSOC™ 4 HV MS series of products, providing a one-chip solution for smart edge-sensor designs for automotive, integrating programmable analog, multi-sense converter, high-voltage (12V) operation, and an ARM Cortex CPU. Summary of Features Max CPU Speed (MHz) 48 Flash (KB) with ECC 64 SRAM (KB) with ECC 8 GPIO 33 SMART IO 16 LIN (mxlin controller) 1 CXPI (mxcxpi controller) 1 SCB Blocks 2 LDO output V for internal (30mA) and external supply (30mA) 3.3V 12-bit SAR ADC Y LP Comparators 2 Packages 48-QFN Package TCPWM Blocks 5 Benefits Automotive-grade MCU with ASIL-B compliance and AEC-Q100 qualification. High-performance analog and digital integration for mixed-signal automotive applications. Best-in-class CAPSENSE™ technology for robust capacitive sensing in harsh environments. Low-power operation with advanced safety and diagnostic features. Flexible communication and I/O options for diverse automotive use cases. Potential Applications Steering wheel switches Hands-on detection Door handles General-purpose applications (e.g., PTC heaters, LED lighting) Automotive PTC heater module - high-voltage In-vehicle infotainment (IVI) & HMI
Request a Quote Datasheet
Description
PSOC™ 4 HV Mixed Signal (MS) : One-chip solution integrating MCU, multi-sense converter, LIN PHY & LDO Infineon introduces the PSOC™ 4 HV MS series of products, providing a one-chip solution for smart edge-sensor designs for automotive, integrating programmable analog, multi-sense converter, high-voltage (12V) operation, and an ARM Cortex CPU. Summary of Features Max CPU Speed (MHz) 48 Flash (KB) with ECC 64 SRAM (KB) with ECC 8 GPIO 33 SMART IO 16 LIN (mxlin controller) 1 CXPI (mxcxpi controller) 1 SCB Blocks 2 LDO output V for internal (30mA) and external supply (30mA) 3.3V 12-bit SAR ADC Y LP Comparators 2 Packages 48-QFN Package TCPWM Blocks 5 Benefits Automotive-grade MCU with ASIL-B compliance and AEC-Q100 qualification. High-performance analog and digital integration for mixed-signal automotive applications. Best-in-class CAPSENSE™ technology for robust capacitive sensing in harsh environments. Low-power operation with advanced safety and diagnostic features. Flexible communication and I/O options for diverse automotive use cases. Potential Applications Steering wheel switches Hands-on detection Door handles General-purpose applications (e.g., PTC heaters, LED lighting) Automotive PTC heater module - high-voltage In-vehicle infotainment (IVI) & HMI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit PSOC™ Arm® Cortex® Microcontroller - CY8C4146LDE-HVS014X - Infineon Technologies AG
Neubiberg, Germany
32-bit PSOC™ Arm® Cortex® Microcontroller
CY8C4146LDE-HVS014X
32-bit PSOC™ Arm® Cortex® Microcontroller CY8C4146LDE-HVS014X
PSOC™ 4 HV Mixed Signal (MS) : One-chip solution integrating MCU, multi-sense converter, LIN PHY & LDO Infineon introduces the PSOC™ 4 HV MS series of products, providing a one-chip solution for smart edge-sensor designs for automotive, integrating programmable analog, multi-sense converter, high-voltage (12V) operation, and an ARM Cortex CPU. Summary of Features Max CPU Speed (MHz) 48 Flash (KB) with ECC 64 SRAM (KB) with ECC 8 GPIO 33 SMART IO 16 LIN (mxlin controller) 1 CXPI (mxcxpi controller) 1 SCB Blocks 2 LDO output V for internal (30mA) and external supply (30mA) 3.3V 12-bit SAR ADC Y LP Comparators 2 Packages 48-QFN Package TCPWM Blocks 5 Benefits Automotive-grade MCU with ASIL-B compliance and AEC-Q100 qualification. High-performance analog and digital integration for mixed-signal automotive applications. Best-in-class CAPSENSE™ technology for robust capacitive sensing in harsh environments. Low-power operation with advanced safety and diagnostic features. Flexible communication and I/O options for diverse automotive use cases. Potential Applications Steering wheel switches Hands-on detection Door handles General-purpose applications (e.g., PTC heaters, LED lighting) Automotive PTC heater module - high-voltage In-vehicle infotainment (IVI) & HMI

PSOC™ 4 HV Mixed Signal (MS) : One-chip solution integrating MCU, multi-sense converter, LIN PHY & LDO

Infineon introduces the PSOC™ 4 HV MS series of products, providing a one-chip solution for smart edge-sensor designs for automotive, integrating programmable analog, multi-sense converter, high-voltage (12V) operation, and an ARM Cortex CPU.


Summary of Features

  • Max CPU Speed (MHz) 48
  • Flash (KB) with ECC 64
  • SRAM (KB) with ECC 8
  • GPIO 33
  • SMART IO 16
  • LIN (mxlin controller) 1
  • CXPI (mxcxpi controller) 1
  • SCB Blocks 2
  • LDO output V for internal (30mA) and external supply (30mA) 3.3V
  • 12-bit SAR ADC Y
  • LP Comparators 2
  • Packages 48-QFN Package
  • TCPWM Blocks 5

Benefits

  • Automotive-grade MCU with ASIL-B compliance and AEC-Q100 qualification.
  • High-performance analog and digital integration for mixed-signal automotive applications.
  • Best-in-class CAPSENSE™ technology for robust capacitive sensing in harsh environments.
  • Low-power operation with advanced safety and diagnostic features.
  • Flexible communication and I/O options for diverse automotive use cases.

Potential Applications

  • Steering wheel switches
  • Hands-on detection
  • Door handles
  • General-purpose applications (e.g., PTC heaters, LED lighting)
  • Automotive PTC heater module - high-voltage
  • In-vehicle infotainment (IVI) & HMI
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number CY8C4146LDE-HVS014X
Product Name 32-bit PSOC™ Arm® Cortex® Microcontroller
Data Bus 32 Bit
Life Cycle Stage active and preferred
Clock Speed 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Automotive 16-bit 16BIT 5V Embedded Microcontroller MCU - 685-C167SRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Package Type Other; 144-BQFP
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SM4RFCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers