The CY8C4146AZI-S433 is a 32-bit PSoC™ 4100S microcontroller based on the Arm® Cortex®-M0+ CPU, featuring 64 KB of flash memory and 8 KB of SRAM. It supports operation from 1.71 V to 5.5 V and includes a 12-bit, 1 Msps SAR ADC, two programmable operational amplifiers, two low-power comparators, and two IDACs for capacitive sensing. The device offers five 16-bit TCPWM modules, three reconfigurable SCB blocks for I2C/SPI/UART, and up to 36 programmable GPIOs. It is packaged in a 48-lead TQFP and operates over a temperature range of -40 °C to 85 °C. The PSoC™ 4100S series supports capacitive touch sensing with SmartSense automation and includes LCD segment drive capability on GPIO pins. The part is compatible with ModusToolbox™ and PSoC™ Creator development environments.
Applications
ARM® Cortex®-M0+ PSOC® 4 CY8C4100S Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 64KB FLASH 48TQFP Product overview: CY8C4146AZI-S433 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4146AZI-S433
MCU, ARM CORTEX-M0+, 48MHZ, TQFP-48; Product Range:PSoC 4 Family CY8C41xx Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins; RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 48TQFP
ARM® Cortex®-M0+ PSOC® 4 CY8C4100S Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
| Infineon Technologies AG | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4146AZI-S433 | 448-CY8C4146AZI-S433-ND | 2733163 | 685-CY8C4146AZI-S433 | 67AC7883 | CY8C4146AZI-S433 | CY8C4146AZI-S433 |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller | Microcontrollers | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Mcu, Arm Cortex-M0+, 48Mhz, Tqfp-48; Product Range Cypress Infineon Technologies | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | active and preferred | Active | |||||
| Features | DMA; PWM; LCD Driver | ||||||
| Number | 1 | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB |