The CY8C4145LQI-PS433 is a 32-bit PSoC™ 4100PS microcontroller based on the Arm® Cortex®-M0+ core, featuring 48 MHz maximum operating frequency, 32 KB of flash memory, and 4 KB of SRAM. It supports programmable analog blocks including two ADCs, four op-amps, two comparators, two 13-bit DACs, and two 7-bit IDACs, along with programmable digital blocks such as three serial communication blocks (I2C/SPI/UART) and eight 16-bit TCPWM channels. The device includes Infineon's fourth-generation CAPSENSE™ technology for touch sensing and supports segment LCD driving on any GPIO pin. It operates from 1.71 V to 5.5 V and supports deep sleep mode with 2.5 µA digital current. The device is packaged in a 45-ball WLCSP and is rated for operation from -40 °C to 85 °C.
Applications
ARM® Cortex®-M0+ PSOC® 4 CY8C4100PS Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (6x6)
MCU, 32BIT, 48MHZ, QFN-48; Product Range:PSoC 4 Family CY8C41xx Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 48QFN
IC MCU 32BIT 32KB FLASH 48QFN
ARM® Cortex®-M0+ PSOC® 4 CY8C4100PS Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (6x6)
| Infineon Technologies AG | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4145LQI-PS433 | 448-CY8C4145LQI-PS433-ND | 78AC4359 | CY8C4145LQI-PS433 | CY8C4145LQI-PS433 | CY8C4145LQI-PS433 |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller | Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Cypress Infineon Technologies | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | active and preferred | Active | ||||
| Features | DMA; PWM; LCD Driver | |||||
| Number | 1 | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB |