Infineon Technologies AG Microcontrollers CY8C4126LTI-M475

Description
ARM® Cortex®-M0 PSOC® 4 CY8C41xx - M Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 PSOC® 4 CY8C41xx - M Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 68-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY8C4126LTI-M475-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
448-CY8C4126LTI-M475-ND
Microcontrollers 448-CY8C4126LTI-M475-ND
ARM® Cortex®-M0 PSOC® 4 CY8C41xx - M Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M0 PSOC® 4 CY8C41xx - M Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - CY8C4126LTI-M475 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY8C4126LTI-M475
Embedded - Microcontrollers CY8C4126LTI-M475
IC MCU 32BIT 64KB FLASH 68QFN

IC MCU 32BIT 64KB FLASH 68QFN

Supplier's Site Datasheet
Microcontrollers - CY8C4126LTI-M475 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C4126LTI-M475
Microcontrollers CY8C4126LTI-M475
ARM® Cortex®-M0 PSOC® 4 CY8C41xx - M Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

ARM® Cortex®-M0 PSOC® 4 CY8C41xx - M Microcontroller IC 32-Bit Single-Core 24MHz 64KB (64K x 8) FLASH 68-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY8C4126LTI-M475-ND CY8C4126LTI-M475 CY8C4126LTI-M475
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 24 MHz 24 MHz
Bits Other; A/D 16x12b SAR; 2xIDAC
RAM 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details