PSoC
ARM® Cortex®-M0 Automotive, AEC-Q100, PSOC® 4 CY8C4100 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 28-SSOP
IC MCU 32BIT 32KB FLASH 28SSOP Product overview: CY8C4125PVA-482 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4125PVA-482 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 32KB FLASH 28SSOP
ARM® Cortex®-M0 Automotive, AEC-Q100, PSOC® 4 CY8C4100 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 28-SSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4125PVA-482 | CY8C4125PVA-482-ND | 685-CY8C4125PVA-482 | CY8C4125PVA-482 | CY8C4125PVA-482 |
| Product Name | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Package Type | SOP; SSOP; Other; SSOP-28 | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | Other; Tube | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 8x12b SAR; D/A 2xIDAC |