IC MCU 32BIT 16KB FLASH 40UFQFN
PSOC4 - GENERAL
ARM® Cortex®-M0+ Automotive, AEC-Q100, PSOC® 4 CY8C4100S Plus Microcontroller IC 32-Bit 24MHz 16KB (16K x 8) FLASH 40-QFN (6x6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY8C4124LQS-S433TTR-ND | CY8C4124LQS-S433T | CY8C4124LQS-S433T |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |
| Bits | Other; A/D 16x10b, 12x12b SAR; D/A 2x7b | ||
| RAM | 4 KB | 4 KB | 4 KB |
| ROM | 16 KB |