Infineon Technologies AG Microcontrollers CY8C4124LQI-S433

Description
ARM® Cortex®-M0+ PSOC® 4 CY8C4100S Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 40-QFN (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ PSOC® 4 CY8C4100S Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - CY8C4124LQI-S433-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
CY8C4124LQI-S433-ND
Microcontrollers CY8C4124LQI-S433-ND
ARM® Cortex®-M0+ PSOC® 4 CY8C4100S Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M0+ PSOC® 4 CY8C4100S Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
32-bit 32BIT 16KB Embedded Microcontroller MCU - 685-CY8C4124LQI-S433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-CY8C4124LQI-S433
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-CY8C4124LQI-S433
IC MCU 32BIT 16KB FLASH 40QFN Product overview: CY8C4124LQI-S433 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4124LQI-S433 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 40QFN Product overview: CY8C4124LQI-S433 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4124LQI-S433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - CY8C4124LQI-S433 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
CY8C4124LQI-S433
Microcontrollers CY8C4124LQI-S433
IC MCU 32BIT 16KB FLASH 40QFN

IC MCU 32BIT 16KB FLASH 40QFN

Supplier's Site Datasheet
Microcontrollers - CY8C4124LQI-S433 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C4124LQI-S433
Microcontrollers CY8C4124LQI-S433
ARM® Cortex®-M0+ PSOC® 4 CY8C4100S Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M0+ PSOC® 4 CY8C4100S Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C4124LQI-S433-ND 685-CY8C4124LQI-S433 CY8C4124LQI-S433 CY8C4124LQI-S433
Product Name Microcontrollers 32-bit 32BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x10b Slope, 16x12b SAR; D/A 2xIDAC
RAM 4 KB 4 KB 4 KB 4 KB
ROM 16 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7675AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers