IC MCU 32BIT 32KB FLASH 32QFN Product overview: CY8C4045LQI-S412 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4045LQI-S412
ARM® Cortex®-M0+ PSOC® 4 CY8C4000S Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-QFN (5x5)
CMOS
IC MCU 32BIT 32KB FLASH 32QFN
ARM® Cortex®-M0+ PSOC® 4 CY8C4000S Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-QFN (5x5)
IC MCU 32BIT 32KB FLASH 32QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-CY8C4045LQI-S412 | 448-CY8C4045LQI-S412-ND | CY8C4045LQI-S412 | 2733139 | CY8C4045LQI-S412 | CY8C4045LQI-S412 | CY8C4045LQI-S412 |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 8 KB | 32 KB | 32 KB | ||||
| ROM Type | ROM; ROM | Flash | Flash; FLASH |