Applications
ARM® Cortex®-M0+ PSOC® 4 CY8C4000S Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 40-QFN (6x6)
ARM® Cortex®-M0+ PSOC® 4 CY8C4000S Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 40-QFN (6x6)
IC MCU 32BIT 16KB FLASH 40QFN
| Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4024LQI-S403T | 448-CY8C4024LQI-S403TTR-ND | CY8C4024LQI-S403T | CY8C4024LQI-S403T |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | active and preferred | Active | ||
| Features | DMA; PWM; LCD Driver | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash | Flash |