Infineon Technologies AG Microcontrollers CY8C4024LQA-S411T

Description
PSOC4 - GENERAL
Request a Quote Datasheet
Description
PSOC4 - GENERAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY8C4024LQA-S411TTR-ND - DigiKey
Thief River Falls, MN, United States
PSOC4 - GENERAL

PSOC4 - GENERAL

Buy Now Datasheet
Microcontrollers - CY8C4024LQA-S411T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY8C4024LQA-S411T
Microcontrollers CY8C4024LQA-S411T
ARM® Cortex®-M0+ PSOC® 4 CY8C4000S Microcontroller IC 32-Bit 24MHz 16KB (16K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M0+ PSOC® 4 CY8C4000S Microcontroller IC 32-Bit 24MHz 16KB (16K x 8) FLASH 40-QFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C4024LQA-S411T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C4024LQA-S411T
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C4024LQA-S411T
PSOC4 - GENERAL

PSOC4 - GENERAL

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY8C4024LQA-S411TTR-ND CY8C4024LQA-S411T CY8C4024LQA-S411T
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 16x10b; D/A 1x7/1x8b
RAM 2 KB 2 KB 2 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers