Applications
ARM® Cortex®-M0 PSOC® 4 CY8C4000 Microcontroller IC 32-Bit Single-Core 16MHz 16KB (16K x 8) FLASH 8-SOIC
Multifunction Peripheral, CMOS, PDSO8
IC MCU 32BIT 16KB FLASH 8SOIC Product overview: CY8C4014SXI-420 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4014SXI-420 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 PSOC® 4 CY8C4000 Microcontroller IC 32-Bit Single-Core 16MHz 16KB (16K x 8) FLASH 8-SOIC
IC MCU 32BIT 16KB FLASH 8SOIC
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 16MHZ, SOIC-8; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:8Pins RoHS Compliant: Yes
| Infineon Technologies AG | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4014SXI-420 | 2733116 | CY8C4014SXI-420-ND | CY8C4014SXI-420 | 685-CY8C4014SXI-420 | CY8C4014SXI-420 | CY8C4014SXI-420 | 55X4803 |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller | Microcontrollers | Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M0, 16Mhz, Soic-8; Product Range Cypress Infineon Technologies | |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Life Cycle Stage | active and preferred | Active | Active | |||||
| Features | DMA; PWM | |||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM Type | Flash | Flash | Flash; FLASH |