The CY8C4013SXI-411 is a 32-bit PSoC 4000 family microcontroller based on an Arm Cortex-M0 CPU running at 16 MHz, with 16 KB of flash memory and 2 KB of SRAM. It features two current DACs, one low-power comparator, and a programmable analog block with CapSense technology for touch sensing, supporting sensor ranges from 5 pF to 45 pF. The device includes a 16-bit TCPWM block for timing and PWM applications, multi-master I2C with address match wake-up, and up to 20 programmable GPIO pins. It operates from 1.71 V to 5.5 V and supports deep sleep mode with wake-on-address-matc
Applications
ARM® Cortex®-M0 PSOC® 4 CY8C4000 Microcontroller IC 32-Bit Single-Core 16MHz 8KB (8K x 8) FLASH 16-SOIC
IC MCU 32BIT 8KB FLASH 16SOIC Product overview: CY8C4013SXI-411 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY8C4013SXI-411 can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 16MHZ, SOIC-16; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:2KB; No. of Pins:16Pins RoHS Compliant: Yes
ARM® Cortex®-M0 PSOC® 4 CY8C4000 Microcontroller IC 32-Bit Single-Core 16MHz 8KB (8K x 8) FLASH 16-SOIC
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C4013SXI-411 | CY8C4013SXI-411-ND | 685-CY8C4013SXI-411 | 55X4798 | CY8C4013SXI-411 |
| Product Name | 32-bit PSOC™ Arm® Cortex® Microcontroller | Microcontrollers | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Microcontroller Mcu, 32 Bit, Cortex-M0, 16Mhz, Soic-16; Product Range Cypress Infineon Technologies | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | active and preferred | Active | |||
| Features | DMA; PWM | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |
| ROM Type | Flash | Flash |