8051 PSOC® 3 CY8C38xx Microcontroller IC 8-Bit 67MHz 32KB (32K x 8) FLASH 100-TQFP (14x14)
8051 PSOC® 3 CY8C38xx Microcontroller IC 8-Bit 67MHz 32KB (32K x 8) FLASH 100-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C3865AXA-056-ND | CY8C3865AXA-056 | CY8C3865AXA-056 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 67 MHz | 67 MHz | |
| Bits | 8 Bit; Other; A/D 16x20b; D/A 4x8b | ||
| RAM | 4 KB | 4 KB | |
| ROM | 32 KB |