8051 Automotive, AEC-Q100, PSOC® 3 CY8C36xx Microcontroller IC 8-Bit 67MHz 32KB (32K x 8) FLASH 48-SSOP
8051 Automotive, AEC-Q100, PSOC® 3 CY8C36xx Microcontroller IC 8-Bit 67MHz 32KB (32K x 8) FLASH 48-SSOP
IC MCU 8BIT 32KB FLASH 48SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY8C3665PVA-007-ND | CY8C3665PVA-007 | CY8C3665PVA-007 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 67 MHz | 67 MHz | |
| Bits | 8 Bit; Other; A/D 16x12b; D/A 4x8b | ||
| RAM | 4 KB | 4 KB | |
| ROM | 32 KB |